Vishay Intertechnology, Inc. RES CHIP 18.2K 1/16W 1% 0402 CRCW04021822FRT7

Description
RES CHIP 18.2K 1/16W 1% 0402
Request a Quote
Description
RES CHIP 18.2K 1/16W 1% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 18.2K 1/16W 1% 0402 - CRCW04021822FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 18.2K 1/16W 1% 0402
CRCW04021822FRT7
RES CHIP 18.2K 1/16W 1% 0402 CRCW04021822FRT7
RES CHIP 18.2K 1/16W 1% 0402

RES CHIP 18.2K 1/16W 1% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021822FRT7
Product Name RES CHIP 18.2K 1/16W 1% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details