Vishay Intertechnology, Inc. CHIP RES 0402 180R 5% 1/16W CRCW0402181JRT7

Description
CHIP RES 0402 180R 5% 1/16W
Request a Quote
Description
CHIP RES 0402 180R 5% 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CHIP RES 0402 180R 5% 1/16W - CRCW0402181JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
CHIP RES 0402 180R 5% 1/16W
CRCW0402181JRT7
CHIP RES 0402 180R 5% 1/16W CRCW0402181JRT7
CHIP RES 0402 180R 5% 1/16W

CHIP RES 0402 180R 5% 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402181JRT7
Product Name CHIP RES 0402 180R 5% 1/16W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details