Vishay Precision Group Chip Resistor - Surface Mount CRCW040217K8FKEDC

Description
17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4750-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4750-2-ND
Chip Resistor - Surface Mount 541-4750-2-ND
17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4750-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4750-1-ND
Chip Resistor - Surface Mount 541-4750-1-ND
17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4750-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4750-6-ND
Chip Resistor - Surface Mount 541-4750-6-ND
17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 17K8 1% Et7 E3 Rohs Compliant Vishay - 59AC0844 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 17K8 1% Et7 E3 Rohs Compliant Vishay
59AC0844
D10/crcw0402-C 100 17K8 1% Et7 E3 Rohs Compliant Vishay 59AC0844
D10/CRCW0402-C 100 17K8 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 17K8 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4750-2-ND 59AC0844
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 17K8 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details