Vishay Precision Group Chip Resistor - Surface Mount CRCW0402178RFKED

Description
178 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
178 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-178LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178LTR-ND
Chip Resistor - Surface Mount 541-178LTR-ND
178 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178LDKR-ND
Chip Resistor - Surface Mount 541-178LDKR-ND
178 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178LCT-ND
Chip Resistor - Surface Mount 541-178LCT-ND
178 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402178RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402178RFKED
Thick Film ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402178RFKED
Thick Film ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Res, Thick Film, 178R, 1%, 0.063W, 0402; Resistance Vishay - 52K6756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178R, 1%, 0.063W, 0402; Resistance Vishay
52K6756
Res, Thick Film, 178R, 1%, 0.063W, 0402; Resistance Vishay 52K6756
RES, THICK FILM, 178R, 1%, 0.063W, 0402; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 178R, 1%, 0.063W, 0402; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 178R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3420 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3420
Res, Thick Film, 178R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3420
RES, THICK FILM, 178R, 1%, 0.063W, 0402, REEL; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 178R, 1%, 0.063W, 0402, REEL; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 178 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3903 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 178 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3903
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 178 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3903
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 178 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 178 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-178LTR-ND CRCW0402178RFKED 52K6756 42K3420 27W3903
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Res, Thick Film, 178R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 178R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 178 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 178 ohms 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers