Vishay Intertechnology, Inc. RES 178K OHM .125W 1% 0402 SMD CRCW0402178KFKEDHP

Description
RES 178Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 178Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM .125W 1% 0402 SMD - CRCW0402178KFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM .125W 1% 0402 SMD
CRCW0402178KFKEDHP
RES 178K OHM .125W 1% 0402 SMD CRCW0402178KFKEDHP
RES 178Kohm .125W 1% 0402 SMD

RES 178Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402178KFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402178KFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402178KFKEDHP-ND
178 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

178 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402178KFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402178KFKEDHP
Chip Resistor - Surface Mount CRCW0402178KFKEDHP
RES SMD 178K OHM 1% 1/5W 0402

RES SMD 178K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402178KFKEDHP CRCW0402178KFKEDHP-ND CRCW0402178KFKEDHP
Product Name RES 178K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 178000 ohms 178000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573239 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details