Vishay Precision Group Chip Resistor - Surface Mount CRCW0402174RFKTD

Description
174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402174RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402174RFKTD-ND
Chip Resistor - Surface Mount CRCW0402174RFKTD-ND
174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402174RFKTD - CRCW0402174RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402174RFKTD
CRCW0402174RFKTD
CRCW0402174RFKTD CRCW0402174RFKTD
CRCW0402174RFKTD

CRCW0402174RFKTD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402174RFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402174RFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402174RFKTD
RES SMD 174 OHM 1% 1/16W 0402

RES SMD 174 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 174R, 1%, 0.063W, 0402; Resistance Vishay - 96C9609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.063W, 0402; Resistance Vishay
96C9609
Res, Thick Film, 174R, 1%, 0.063W, 0402; Resistance Vishay 96C9609
RES, THICK FILM, 174R, 1%, 0.063W, 0402; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 174R, 1%, 0.063W, 0402; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402174RFKTD-ND CRCW0402174RFKTD CRCW0402174RFKTD 96C9609
Product Name Chip Resistor - Surface Mount CRCW0402174RFKTD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 174R, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details