Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 16ohms 5% CRCW040216R0JNED

Description
Thick Film Resistors - SMD 1/16watt 16ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 16ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 16ohms 5% - CRCW040216R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 16ohms 5%
CRCW040216R0JNED
Thick Film Resistors - SMD 1/16watt 16ohms 5% CRCW040216R0JNED
Thick Film Resistors - SMD 1/16watt 16ohms 5%

Thick Film Resistors - SMD 1/16watt 16ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-16JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16JTR-ND
Chip Resistor - Surface Mount 541-16JTR-ND
16 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040216R0JNED 541-16JTR-ND
Product Name Thick Film Resistors - SMD 1/16watt 16ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 16 ohms 16 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details