Vishay Precision Group Thick Film Resistors - SMD 1/16watt 16ohms 1% 100ppm CRCW040216R0FKED

Description
Thick Film Resistors - SMD 1/16watt 16ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 16ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 16ohms 1% 100ppm - CRCW040216R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 16ohms 1% 100ppm
CRCW040216R0FKED
Thick Film Resistors - SMD 1/16watt 16ohms 1% 100ppm CRCW040216R0FKED
Thick Film Resistors - SMD 1/16watt 16ohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 16ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-16.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0LTR-ND
Chip Resistor - Surface Mount 541-16.0LTR-ND
16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0LDKR-ND
Chip Resistor - Surface Mount 541-16.0LDKR-ND
16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0LCT-ND
Chip Resistor - Surface Mount 541-16.0LCT-ND
16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16R, 1%, 0.063W, 0402; Resistance Vishay - 89M6609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R, 1%, 0.063W, 0402; Resistance Vishay
89M6609
Res, Thick Film, 16R, 1%, 0.063W, 0402; Resistance Vishay 89M6609
RES, THICK FILM, 16R, 1%, 0.063W, 0402; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 16R, 1%, 0.063W, 0402; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6610
Res, Thick Film, 16R, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6610
RES, THICK FILM, 16R, 1%, 0.063W, 0402, REEL; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16R, 1%, 0.063W, 0402, REEL; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040216R0FKED 541-16.0LTR-ND 89M6609 89M6610
Product Name Thick Film Resistors - SMD 1/16watt 16ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 16R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 16R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 16 ohms 16 ohms 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers