Vishay Precision Group Chip Resistor - Surface Mount CRCW040216K9FKEDC

Description
16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4743-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4743-2-ND
Chip Resistor - Surface Mount 541-4743-2-ND
16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4743-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4743-6-ND
Chip Resistor - Surface Mount 541-4743-6-ND
16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4743-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4743-1-ND
Chip Resistor - Surface Mount 541-4743-1-ND
16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 16K9 1% Et7 E3 Rohs Compliant Vishay - 59AC0827 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 16K9 1% Et7 E3 Rohs Compliant Vishay
59AC0827
D10/crcw0402-C 100 16K9 1% Et7 E3 Rohs Compliant Vishay 59AC0827
D10/CRCW0402-C 100 16K9 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 16K9 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4743-2-ND 59AC0827
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 16K9 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details