Vishay Intertechnology, Inc. RES 16.2K OHM .125W 1% 0402 SMD CRCW040216K2FKEDHP

Description
RES 16.2Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 16.2Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM .125W 1% 0402 SMD - CRCW040216K2FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM .125W 1% 0402 SMD
CRCW040216K2FKEDHP
RES 16.2K OHM .125W 1% 0402 SMD CRCW040216K2FKEDHP
RES 16.2Kohm .125W 1% 0402 SMD

RES 16.2Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040216K2FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040216K2FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040216K2FKEDHPCT-ND
16.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040216K2FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040216K2FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040216K2FKEDHPTR-ND
16.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040216K2FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040216K2FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040216K2FKEDHPDKR-ND
16.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040216K2FKEDHP 541-CRCW040216K2FKEDHPCT-ND
Product Name RES 16.2K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details