Vishay Precision Group Thick Film Resistors - SMD 1/16watt 16Kohms 1% CRCW040216K0FKTD

Description
Thick Film Resistors - SMD 1/16watt 16Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 16Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 16Kohms 1% - CRCW040216K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 16Kohms 1%
CRCW040216K0FKTD
Thick Film Resistors - SMD 1/16watt 16Kohms 1% CRCW040216K0FKTD
Thick Film Resistors - SMD 1/16watt 16Kohms 1%

Thick Film Resistors - SMD 1/16watt 16Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040216K0FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040216K0FKTD-ND
Chip Resistor - Surface Mount CRCW040216K0FKTD-ND
16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,16Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3573 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,16Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3573
Resistor,metal Glaze,16Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3573
Resistor,Metal Glaze,16KOhms,50WV,1 +/-% Tol,-100,100ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,16KOhms,50WV,1+/-% Tol,-100,100ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040216K0FKTD CRCW040216K0FKTD-ND 43C3573
Product Name Thick Film Resistors - SMD 1/16watt 16Kohms 1% Chip Resistor - Surface Mount Resistor,metal Glaze,16Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 16000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details