Vishay Intertechnology, Inc. RES 165K OHM .125W 1% 0402 SMD CRCW0402165KFKEDHP

Description
RES 165Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 165Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM .125W 1% 0402 SMD - CRCW0402165KFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM .125W 1% 0402 SMD
CRCW0402165KFKEDHP
RES 165K OHM .125W 1% 0402 SMD CRCW0402165KFKEDHP
RES 165Kohm .125W 1% 0402 SMD

RES 165Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402165KFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402165KFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402165KFKEDHP-ND
165 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

165 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402165KFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402165KFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402165KFKEDHP
RES SMD 165K OHM 1% 1/5W 0402

RES SMD 165K OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402165KFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402165KFKEDHP
Chip Resistor - Surface Mount CRCW0402165KFKEDHP
RES SMD 165K OHM 1% 1/5W 0402

RES SMD 165K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402165KFKEDHP CRCW0402165KFKEDHP-ND CRCW0402165KFKEDHP CRCW0402165KFKEDHP
Product Name RES 165K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 165000 ohms 165000 ohms 165000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details