Vishay Precision Group Chip Resistor - Surface Mount CRCW0402162RFKED

Description
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-162LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162LDKR-ND
Chip Resistor - Surface Mount 541-162LDKR-ND
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162LCT-ND
Chip Resistor - Surface Mount 541-162LCT-ND
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162LTR-ND
Chip Resistor - Surface Mount 541-162LTR-ND
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402162RFKED - CRCW0402162RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402162RFKED
CRCW0402162RFKED
CRCW0402162RFKED CRCW0402162RFKED
CRCW0402162RFKED

CRCW0402162RFKED

Supplier's Site
Res, Thick Film, 162R, 1%, 0.063W, 0402; Resistance Vishay - 52K6741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.063W, 0402; Resistance Vishay
52K6741
Res, Thick Film, 162R, 1%, 0.063W, 0402; Resistance Vishay 52K6741
RES, THICK FILM, 162R, 1%, 0.063W, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 162R, 1%, 0.063W, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 162R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6742
Res, Thick Film, 162R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6742
RES, THICK FILM, 162R, 1%, 0.063W, 0402, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 162R, 1%, 0.063W, 0402, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-162LDKR-ND CRCW0402162RFKED 52K6741 52K6742
Product Name Chip Resistor - Surface Mount CRCW0402162RFKED Res, Thick Film, 162R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 162R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers