Vishay Precision Group Thick Film Resistors - SMD 1/16watt 162Kohms 1% CRCW0402162KFKED

Description
Thick Film Resistors - SMD 1/16watt 162Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 162Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 162Kohms 1% - CRCW0402162KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 162Kohms 1%
CRCW0402162KFKED
Thick Film Resistors - SMD 1/16watt 162Kohms 1% CRCW0402162KFKED
Thick Film Resistors - SMD 1/16watt 162Kohms 1%

Thick Film Resistors - SMD 1/16watt 162Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-162KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KLCT-ND
Chip Resistor - Surface Mount 541-162KLCT-ND
162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KLDKR-ND
Chip Resistor - Surface Mount 541-162KLDKR-ND
162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KLTR-ND
Chip Resistor - Surface Mount 541-162KLTR-ND
162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 162K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6740
Res, Thick Film, 162K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6740
RES, THICK FILM, 162K, 1%, 0.063W, 0402, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 162K, 1%, 0.063W, 0402, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 162K, 1%, 0.063W, 0402; Resistance Vishay - 52K6739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.063W, 0402; Resistance Vishay
52K6739
Res, Thick Film, 162K, 1%, 0.063W, 0402; Resistance Vishay 52K6739
RES, THICK FILM, 162K, 1%, 0.063W, 0402; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 162K, 1%, 0.063W, 0402; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402162KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402162KFKED
Chip Resistor - Surface Mount CRCW0402162KFKED
RES SMD 162K OHM 1% 1/16W 0402

RES SMD 162K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402162KFKED 541-162KLCT-ND 52K6740 CRCW0402162KFKED
Product Name Thick Film Resistors - SMD 1/16watt 162Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 162K, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 162000 ohms 162000 ohms 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers