Vishay Precision Group Chip Resistor - Surface Mount - CRCW040215R0JNED CRCW040215R0JNED

Description
Manufacturer: Vishay Win Source Part Number: 867177-CRCW040215R0J NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-15JCT, 541-15JTR, D10/CRCW0402 200 15R 5% ET7 E3, 541-15JDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867177-CRCW040215R0J NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-15JCT, 541-15JTR, D10/CRCW0402 200 15R 5% ET7 E3, 541-15JDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040215R0JNED
867177-CRCW040215R0JNED
Chip Resistor - Surface Mount - CRCW040215R0JNED 867177-CRCW040215R0JNED
Manufacturer: Vishay Win Source Part Number: 867177-CRCW040215R0J NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-15JCT, 541-15JTR, D10/CRCW0402 200 15R 5% ET7 E3, 541-15JDKR

Manufacturer: Vishay
Win Source Part Number: 867177-CRCW040215R0JNED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-15JCT, 541-15JTR, D10/CRCW0402 200 15R 5% ET7 E3, 541-15JDKR

Buy Now Datasheet
SMD 50V Resistor - 52-CRCW040215R0JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-CRCW040215R0JNED
SMD 50V Resistor 52-CRCW040215R0JNED
0402 15R 5% 50V SMD Thick Film Resistor Product overview: CRCW040215R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040215R0JNED can be used for catalog matching and distributor lookup.

0402 15R 5% 50V SMD Thick Film Resistor Product overview: CRCW040215R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040215R0JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-15JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15JTR-ND
Chip Resistor - Surface Mount 541-15JTR-ND
15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15JCT-ND
Chip Resistor - Surface Mount 541-15JCT-ND
15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15JDKR-ND
Chip Resistor - Surface Mount 541-15JDKR-ND
15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 15ohms 5% - CRCW040215R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 15ohms 5%
CRCW040215R0JNED
Thick Film Resistors - SMD 1/16watt 15ohms 5% CRCW040215R0JNED
Thick Film Resistors - SMD 1/16watt 15ohms 5%

Thick Film Resistors - SMD 1/16watt 15ohms 5%

Supplier's Site
Res, Thick Film, 15R, 5%, 0.063W, 0402; Resistance Vishay - 59M6704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.063W, 0402; Resistance Vishay
59M6704
Res, Thick Film, 15R, 5%, 0.063W, 0402; Resistance Vishay 59M6704
RES, THICK FILM, 15R, 5%, 0.063W, 0402; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.063W, 0402; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 867177-CRCW040215R0JNED 52-CRCW040215R0JNED 541-15JTR-ND CRCW040215R0JNED 59M6704
Product Name Chip Resistor - Surface Mount - CRCW040215R0JNED SMD 50V Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 15ohms 5% Res, Thick Film, 15R, 5%, 0.063W, 0402; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers