Vishay Precision Group Chip Resistor - Surface Mount CRCW040215R0FKEDHP

Description
15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040215R0FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040215R0FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040215R0FKEDHPCT-ND
15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040215R0FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040215R0FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040215R0FKEDHPDKR-ND
15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040215R0FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040215R0FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040215R0FKEDHPTR-ND
15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 15.0 OHM .125W 1% 0402 SMD - CRCW040215R0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0 OHM .125W 1% 0402 SMD
CRCW040215R0FKEDHP
RES 15.0 OHM .125W 1% 0402 SMD CRCW040215R0FKEDHP
RES 15.0ohm .125W 1% 0402 SMD

RES 15.0ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040215R0FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040215R0FKEDHP
Chip Resistor - Surface Mount CRCW040215R0FKEDHP
RES SMD 15 OHM 1% 1/5W 0402

RES SMD 15 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4518 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4518
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4518
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 15 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 15 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Crcw0402-Hp 100 15R 1% Et7 E3 Rohs Compliant Vishay - 44X7151 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402-Hp 100 15R 1% Et7 E3 Rohs Compliant Vishay
44X7151
Crcw0402-Hp 100 15R 1% Et7 E3 Rohs Compliant Vishay 44X7151
CRCW0402-HP 100 15R 1% ET7 e3 RoHS Compliant: Yes

CRCW0402-HP 100 15R 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-CRCW040215R0FKEDHPCT-ND CRCW040215R0FKEDHP CRCW040215R0FKEDHP 41R4518 44X7151
Product Name Chip Resistor - Surface Mount RES 15.0 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Crcw0402-Hp 100 15R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details