Vishay Precision Group RES 15.8K OHM 1/16W 1% 0402 SMD CRCW040215K8FKTD

Description
RES 15.8Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 15.8Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/16W 1% 0402 SMD - CRCW040215K8FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/16W 1% 0402 SMD
CRCW040215K8FKTD
RES 15.8K OHM 1/16W 1% 0402 SMD CRCW040215K8FKTD
RES 15.8Kohm 1/16W 1% 0402 SMD

RES 15.8Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040215K8FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040215K8FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040215K8FKTDCT-ND
RES SMD 15.8K OHM 1% 1/16W 0402

RES SMD 15.8K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040215K8FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040215K8FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040215K8FKTDDKR-ND
RES SMD 15.8K OHM 1% 1/16W 0402

RES SMD 15.8K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040215K8FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040215K8FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040215K8FKTDTR-ND
15.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 15K8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7592
Res, Thick Film, 15K8, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7592
RES, THICK FILM, 15K8, 1%, 0.063W, 0402, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 15K8, 1%, 0.063W, 0402, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040215K8FKTD 541-CRCW040215K8FKTDCT-ND 07J7592
Product Name RES 15.8K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 15K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 15800 ohms 15800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details