Vishay Precision Group Chip Resistor - Surface Mount CRCW040215K4FKTD

Description
RES SMD 15.4K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 15.4K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040215K4FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040215K4FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040215K4FKTDDKR-ND
RES SMD 15.4K OHM 1% 1/16W 0402

RES SMD 15.4K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040215K4FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040215K4FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040215K4FKTDCT-ND
RES SMD 15.4K OHM 1% 1/16W 0402

RES SMD 15.4K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040215K4FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040215K4FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040215K4FKTDTR-ND
15.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15.4K OHM 1/16W 1% 0402 SMD - CRCW040215K4FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/16W 1% 0402 SMD
CRCW040215K4FKTD
RES 15.4K OHM 1/16W 1% 0402 SMD CRCW040215K4FKTD
RES 15.4Kohm 1/16W 1% 0402 SMD

RES 15.4Kohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7588 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7588
Thick Film Chip Resistor; Resistance Vishay 07J7588
Thick Film Chip Resistor; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040215K4FKTDDKR-ND CRCW040215K4FKTD 07J7588
Product Name Chip Resistor - Surface Mount RES 15.4K OHM 1/16W 1% 0402 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details