158 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
158 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
158 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 158 OHM 1% 1/16W 0402
RES, THICK FILM, 158R, 1%, 0.063W, 0402, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 158R, 1%, 0.063W, 0402; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-158LCT-ND | CRCW0402158RFKED | CRCW0402158RFKED | 52K6728 | 52K6727 |
| Product Name | Chip Resistor - Surface Mount | CRCW0402158RFKED | Chip Resistor - Surface Mount | Res, Thick Film, 158R, 1%, 0.063W, 0402, Reel; Resistance Vishay | Res, Thick Film, 158R, 1%, 0.063W, 0402; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | |
| Resistance Range | 158 ohms | 158 ohms | 158 ohms | 158 ohms |