Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402158KFKTD

Description
RES SMD 158K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 158K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402158KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402158KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402158KFKTDDKR-ND
RES SMD 158K OHM 1% 1/16W 0402

RES SMD 158K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402158KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402158KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402158KFKTDCT-ND
RES SMD 158K OHM 1% 1/16W 0402

RES SMD 158K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402158KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402158KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402158KFKTDTR-ND
158 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

158 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 158Kohms 1% - CRCW0402158KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 158Kohms 1%
CRCW0402158KFKTD
Thick Film Resistors - SMD 1/16watt 158Kohms 1% CRCW0402158KFKTD
Thick Film Resistors - SMD 1/16watt 158Kohms 1%

Thick Film Resistors - SMD 1/16watt 158Kohms 1%

Supplier's Site
Res, Thick Film, 158K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7593
Res, Thick Film, 158K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7593
RES, THICK FILM, 158K, 1%, 0.063W, 0402, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 158K, 1%, 0.063W, 0402, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402158KFKTDDKR-ND CRCW0402158KFKTD 07J7593
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 158Kohms 1% Res, Thick Film, 158K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details