154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 154K OHM 1% 1/16W 0402
RES SMD 154K OHM 1% 1/16W 0402
Thick Film Resistors - SMD 1/16watt 154Kohms 1%
RES SMD 154K OHM 1% 1/16W 0402
RES, THICK FILM, 154K, 1%, 0.063W, 0402, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-CRCW0402154KFKTDTR-ND | CRCW0402154KFKTD | CRCW0402154KFKTD | 07J7589 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/16watt 154Kohms 1% | Chip Resistor - Surface Mount | Res, Thick Film, 154K, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |