Vishay Intertechnology, Inc. RES, 0402, 5%, 15K OHM CRCW0402153JT

Description
RES, 0402, 5%, 15Kohm
Request a Quote
Description
RES, 0402, 5%, 15Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0402, 5%, 15K OHM - CRCW0402153JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0402, 5%, 15K OHM
CRCW0402153JT
RES, 0402, 5%, 15K OHM CRCW0402153JT
RES, 0402, 5%, 15Kohm

RES, 0402, 5%, 15Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402153JT
Product Name RES, 0402, 5%, 15K OHM
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details