Vishay Precision Group Res Thick Film 0402 150 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW0402150RFKEE

Description
Res Thick Film 0402 150 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 150 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 150 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW0402150RFKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 150 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW0402150RFKEE
Res Thick Film 0402 150 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW0402150RFKEE
Res Thick Film 0402 150 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 150 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402150RFKEE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402150RFKEE-ND
Chip Resistor - Surface Mount CRCW0402150RFKEE-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D10/crcw0402 100 150R 1% Ef4 E3 Rohs Compliant Vishay - 48P7541 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 100 150R 1% Ef4 E3 Rohs Compliant Vishay
48P7541
D10/crcw0402 100 150R 1% Ef4 E3 Rohs Compliant Vishay 48P7541
D10/CRCW0402 100 150R 1% EF4 e3 RoHS Compliant: Yes

D10/CRCW0402 100 150R 1% EF4 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402150RFKEE CRCW0402150RFKEE-ND 48P7541
Product Name Res Thick Film 0402 150 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D10/crcw0402 100 150R 1% Ef4 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details