Vishay Precision Group Chip Resistor - Surface Mount CRCW040214R7FKEDC

Description
14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040214R7FKEDC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040214R7FKEDC-ND
Chip Resistor - Surface Mount CRCW040214R7FKEDC-ND
14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 14R7 1% Et7 E3 Rohs Compliant Vishay - 59AC0800 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 14R7 1% Et7 E3 Rohs Compliant Vishay
59AC0800
D10/crcw0402-C 100 14R7 1% Et7 E3 Rohs Compliant Vishay 59AC0800
D10/CRCW0402-C 100 14R7 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 14R7 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW040214R7FKEDC-ND 59AC0800
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 14R7 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers