Vishay Precision Group RES 14.3K OHM 1/16W 1% 0402 SMD CRCW040214K3FKTD

Description
RES 14.3Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 14.3Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/16W 1% 0402 SMD - CRCW040214K3FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/16W 1% 0402 SMD
CRCW040214K3FKTD
RES 14.3K OHM 1/16W 1% 0402 SMD CRCW040214K3FKTD
RES 14.3Kohm 1/16W 1% 0402 SMD

RES 14.3Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040214K3FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040214K3FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040214K3FKTDDKR-ND
RES SMD 14.3K OHM 1% 1/16W 0402

RES SMD 14.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040214K3FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040214K3FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040214K3FKTDCT-ND
RES SMD 14.3K OHM 1% 1/16W 0402

RES SMD 14.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040214K3FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040214K3FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040214K3FKTDTR-ND
14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 14K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7573
Res, Thick Film, 14K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7573
RES, THICK FILM, 14K3, 1%, 0.063W, 0402, REEL; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 14K3, 1%, 0.063W, 0402, REEL; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040214K3FKTD 541-CRCW040214K3FKTDDKR-ND 07J7573
Product Name RES 14.3K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 14K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 14300 ohms 14300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
5 suppliers