Vishay Precision Group Chip Resistor - Surface Mount CRCW040214K3FKED

Description
14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-14.3KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.3KLTR-ND
Chip Resistor - Surface Mount 541-14.3KLTR-ND
14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.3KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.3KLCT-ND
Chip Resistor - Surface Mount 541-14.3KLCT-ND
14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.3KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.3KLDKR-ND
Chip Resistor - Surface Mount 541-14.3KLDKR-ND
14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 14.3K OHM 1/16W 1% 0402 SMD - CRCW040214K3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/16W 1% 0402 SMD
CRCW040214K3FKED
RES 14.3K OHM 1/16W 1% 0402 SMD CRCW040214K3FKED
RES 14.3Kohm 1/16W 1% 0402 SMD

RES 14.3Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040214K3FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040214K3FKED
Chip Resistor - Surface Mount CRCW040214K3FKED
RES SMD 14.3K OHM 1% 1/16W 0402

RES SMD 14.3K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 14K3, 1%, 0.063W, 0402; Resistance Vishay - 52K6687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K3, 1%, 0.063W, 0402; Resistance Vishay
52K6687
Res, Thick Film, 14K3, 1%, 0.063W, 0402; Resistance Vishay 52K6687
RES, THICK FILM, 14K3, 1%, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K3, 1%, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 14K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6688
Res, Thick Film, 14K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6688
RES, THICK FILM, 14K3, 1%, 0.063W, 0402, REEL; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K3, 1%, 0.063W, 0402, REEL; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1976 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1976
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1976
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-14.3KLTR-ND CRCW040214K3FKED CRCW040214K3FKED 52K6687 24W1976
Product Name Chip Resistor - Surface Mount RES 14.3K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 14K3, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details