Vishay Precision Group Automotive SMD 50V 63mW Resistor CRCW040214K0FKED

Description
14kR 1% 0402 Thick Film SMD Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW040214K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040214K0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14kR 1% 0402 Thick Film SMD Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW040214K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040214K0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 50V 63mW Resistor - 52-CRCW040214K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V 63mW Resistor
52-CRCW040214K0FKED
Automotive SMD 50V 63mW Resistor 52-CRCW040214K0FKED
14kR 1% 0402 Thick Film SMD Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW040214K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040214K0FKED can be used for catalog matching and distributor lookup.

14kR 1% 0402 Thick Film SMD Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW040214K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040214K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 14 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 14 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788787
Surface Mount Resistors 6788787
Vishay CRCW040214K0FKED

Vishay CRCW040214K0FKED

Supplier's Site
Surface Mount Resistors - 6788787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788787P
Surface Mount Resistors 6788787P
Vishay CRCW040214K0FKED

Vishay CRCW040214K0FKED

Supplier's Site
Surface Mount Resistors - 1819414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819414
Surface Mount Resistors 1819414
Vishay CRCW040214K0FKED

Vishay CRCW040214K0FKED

Supplier's Site
RES 14.0K OHM 1/16W 1% 0402 SMD - CRCW040214K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/16W 1% 0402 SMD
CRCW040214K0FKED
RES 14.0K OHM 1/16W 1% 0402 SMD CRCW040214K0FKED
RES 14.0Kohm 1/16W 1% 0402 SMD

RES 14.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-14.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KLDKR-ND
Chip Resistor - Surface Mount 541-14.0KLDKR-ND
14 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KLCT-ND
Chip Resistor - Surface Mount 541-14.0KLCT-ND
14 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KLTR-ND
Chip Resistor - Surface Mount 541-14.0KLTR-ND
14 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 14K, 1%, 0.063W, 0402; Resistance Vishay - 52K6686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K, 1%, 0.063W, 0402; Resistance Vishay
52K6686
Res, Thick Film, 14K, 1%, 0.063W, 0402; Resistance Vishay 52K6686
RES, THICK FILM, 14K, 1%, 0.063W, 0402; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 14K, 1%, 0.063W, 0402; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 14K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3410
Res, Thick Film, 14K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3410
RES, THICK FILM, 14K, 1%, 0.063W, 0402, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K, 1%, 0.063W, 0402, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040214K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040214K0FKED
Chip Resistor - Surface Mount CRCW040214K0FKED
RES SMD 14K OHM 1% 1/16W 0402

RES SMD 14K OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 14K OHM 1% 1/16W 0402 - 873-CRCW040214K0FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 14K OHM 1% 1/16W 0402
873-CRCW040214K0FKED
RES SMD 14K OHM 1% 1/16W 0402 873-CRCW040214K0FKED
RES SMD 14K OHM 1% 1/16W 0402

RES SMD 14K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW040214K0FKED 6788787 6788787P 1819414 CRCW040214K0FKED 541-14.0KLDKR-ND 52K6686 42K3410 CRCW040214K0FKED 873-CRCW040214K0FKED
Product Name Automotive SMD 50V 63mW Resistor Resistors Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 14.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 14K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 14K, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount RES SMD 14K OHM 1% 1/16W 0402
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 14000 ohms 14000 ohms 14000 ohms 14000 ohms 14000 ohms 14000 ohms 14000 ohms 14000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details