Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402147KFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402147KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402147KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402147KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402147KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402147KFKTD-ND
Chip Resistor - Surface Mount CRCW0402147KFKTD-ND
147 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

147 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 147K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7578
Res, Thick Film, 147K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7578
RES, THICK FILM, 147K, 1%, 0.063W, 0402, REEL; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 147K, 1%, 0.063W, 0402, REEL; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402147KFKTD CRCW0402147KFKTD-ND 07J7578
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 147K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details