Vishay Intertechnology, Inc. RES, 147K, 1%, 0402, .1W CRCW04021473FRT1

Description
RES, 147K, 1%, 0402, .1W
Request a Quote
Description
RES, 147K, 1%, 0402, .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 147K, 1%, 0402, .1W - CRCW04021473FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 147K, 1%, 0402, .1W
CRCW04021473FRT1
RES, 147K, 1%, 0402, .1W CRCW04021473FRT1
RES, 147K, 1%, 0402, .1W

RES, 147K, 1%, 0402, .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021473FRT1
Product Name RES, 147K, 1%, 0402, .1W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details