Vishay Intertechnology, Inc. RES, 14.7K, 1%, 0402, .1W CRCW04021472FRT7

Description
RES, 14.7K, 1%, 0402, .1W
Request a Quote
Description
RES, 14.7K, 1%, 0402, .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 14.7K, 1%, 0402, .1W - CRCW04021472FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 14.7K, 1%, 0402, .1W
CRCW04021472FRT7
RES, 14.7K, 1%, 0402, .1W CRCW04021472FRT7
RES, 14.7K, 1%, 0402, .1W

RES, 14.7K, 1%, 0402, .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021472FRT7
Product Name RES, 14.7K, 1%, 0402, .1W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details