Vishay Precision Group Chip Resistor - Surface Mount CRCW0402143RFKED

Description
143 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
143 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-143LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143LTR-ND
Chip Resistor - Surface Mount 541-143LTR-ND
143 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-143LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143LCT-ND
Chip Resistor - Surface Mount 541-143LCT-ND
143 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-143LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143LDKR-ND
Chip Resistor - Surface Mount 541-143LDKR-ND
143 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402143RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402143RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402143RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Res, Thick Film, 143R, 1%, 0.063W, 0402; Resistance Vishay - 52K6702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143R, 1%, 0.063W, 0402; Resistance Vishay
52K6702
Res, Thick Film, 143R, 1%, 0.063W, 0402; Resistance Vishay 52K6702
RES, THICK FILM, 143R, 1%, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 143R, 1%, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 143R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6703
Res, Thick Film, 143R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6703
RES, THICK FILM, 143R, 1%, 0.063W, 0402, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 143R, 1%, 0.063W, 0402, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-143LTR-ND CRCW0402143RFKED 52K6702 52K6703
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance: 1%; Power Rating:0.0... Res, Thick Film, 143R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 143R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 143 ohms 143 ohms 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details