Vishay Precision Group CRCW040213R3FKED CRCW040213R3FKED

Description
CRCW040213R3FKED
Request a Quote Datasheet
Description
CRCW040213R3FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040213R3FKED - CRCW040213R3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040213R3FKED
CRCW040213R3FKED
CRCW040213R3FKED CRCW040213R3FKED
CRCW040213R3FKED

CRCW040213R3FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040213R3FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040213R3FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW040213R3FKEDTR-ND
13.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040213R3FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040213R3FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW040213R3FKEDCT-ND
13.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040213R3FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040213R3FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040213R3FKEDDKR-ND
13.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13R3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R3, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6675
Res, Thick Film, 13R3, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6675
RES, THICK FILM, 13R3, 1%, 0.063W, 0402, REEL; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R3, 1%, 0.063W, 0402, REEL; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 13R3, 1%, 0.063W, 0402; Resistance Vishay - 52K6674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R3, 1%, 0.063W, 0402; Resistance Vishay
52K6674
Res, Thick Film, 13R3, 1%, 0.063W, 0402; Resistance Vishay 52K6674
RES, THICK FILM, 13R3, 1%, 0.063W, 0402; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R3, 1%, 0.063W, 0402; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040213R3FKED 541-CRCW040213R3FKEDTR-ND 52K6675
Product Name CRCW040213R3FKED Chip Resistor - Surface Mount Res, Thick Film, 13R3, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers