Vishay Intertechnology, Inc. CRCW040213K7FKTD CRCW040213K7FKTD

Description
CRCW040213K7FKTD
Request a Quote Datasheet
Description
CRCW040213K7FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040213K7FKTD - CRCW040213K7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040213K7FKTD
CRCW040213K7FKTD
CRCW040213K7FKTD CRCW040213K7FKTD
CRCW040213K7FKTD

CRCW040213K7FKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040213K7FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040213K7FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040213K7FKTDTR-ND
13.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040213K7FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040213K7FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040213K7FKTDCT-ND
RES SMD 13.7K OHM 1% 1/16W 0402

RES SMD 13.7K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040213K7FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040213K7FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040213K7FKTDDKR-ND
RES SMD 13.7K OHM 1% 1/16W 0402

RES SMD 13.7K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 13K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7562
Res, Thick Film, 13K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7562
RES, THICK FILM, 13K7, 1%, 0.063W, 0402, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 13K7, 1%, 0.063W, 0402, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040213K7FKTD 541-CRCW040213K7FKTDTR-ND 07J7562
Product Name CRCW040213K7FKTD Chip Resistor - Surface Mount Res, Thick Film, 13K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details