Vishay Precision Group RES 13K OHM 1/16W 5% 0402 SMD CRCW040213K0JNED

Description
RES 13Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 13Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/16W 5% 0402 SMD - CRCW040213K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/16W 5% 0402 SMD
CRCW040213K0JNED
RES 13K OHM 1/16W 5% 0402 SMD CRCW040213K0JNED
RES 13Kohm 1/16W 5% 0402 SMD

RES 13Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-13KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13KJDKR-ND
Chip Resistor - Surface Mount 541-13KJDKR-ND
13 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13KJTR-ND
Chip Resistor - Surface Mount 541-13KJTR-ND
13 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13KJCT-ND
Chip Resistor - Surface Mount 541-13KJCT-ND
13 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,13Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,13Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3541
Resistor,metal Glaze,13Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3541
Resistor,Metal Glaze,13KOhms,50WV,5 +/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: Yes

Resistor,Metal Glaze,13KOhms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040213K0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040213K0JNED
Chip Resistor - Surface Mount CRCW040213K0JNED
RES SMD 13K OHM 5% 1/16W 0402

RES SMD 13K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040213K0JNED 541-13KJDKR-ND 43C3541 CRCW040213K0JNED
Product Name RES 13K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,13Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 13000 ohms 13000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details