Vishay Precision Group Chip Resistor - Surface Mount CRCW0402133RFKEDC

Description
133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4711-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4711-2-ND
Chip Resistor - Surface Mount 541-4711-2-ND
133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 133R 1% Et7 E3 Rohs Compliant Vishay - 59AC0792 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 133R 1% Et7 E3 Rohs Compliant Vishay
59AC0792
D10/crcw0402-C 100 133R 1% Et7 E3 Rohs Compliant Vishay 59AC0792
D10/CRCW0402-C 100 133R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 133R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4711-2-ND 59AC0792
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 133R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details