Vishay Precision Group Chip Resistor - Surface Mount CRCW0402133RFKED

Description
133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-133LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133LDKR-ND
Chip Resistor - Surface Mount 541-133LDKR-ND
133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133LTR-ND
Chip Resistor - Surface Mount 541-133LTR-ND
133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133LCT-ND
Chip Resistor - Surface Mount 541-133LCT-ND
133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402133RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402133RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402133RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 133R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3407
Res, Thick Film, 133R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3407
RES, THICK FILM, 133R, 1%, 0.063W, 0402, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.063W, 0402, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 133R, 1%, 0.063W, 0402; Resistance Vishay - 52K6683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.063W, 0402; Resistance Vishay
52K6683
Res, Thick Film, 133R, 1%, 0.063W, 0402; Resistance Vishay 52K6683
RES, THICK FILM, 133R, 1%, 0.063W, 0402; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.063W, 0402; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-133LDKR-ND CRCW0402133RFKED 42K3407 52K6683
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 133R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 133R, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 133 ohms 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers