Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW040212R7FKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW040212R7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW040212R7FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW040212R7FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW040212R7FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040212R7FKTD-ND
Chip Resistor - Surface Mount CRCW040212R7FKTD-ND
12.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 12.7 Ohm, 63Mw, 1%; Resistance Vishay - 07J7535 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12.7 Ohm, 63Mw, 1%; Resistance Vishay
07J7535
Resistor, Thick Film, 12.7 Ohm, 63Mw, 1%; Resistance Vishay 07J7535
RESISTOR, THICK FILM, 12.7 OHM, 63mW, 1%; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 12.7 OHM, 63mW, 1%; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040212R7FKTD CRCW040212R7FKTD-ND 07J7535
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 12.7 Ohm, 63Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details