Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040212R1FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3867
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3867
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W3867
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details