Vishay Precision Group Thick Film Resistors - SMD 1/16watt 12ohms 1% CRCW040212R0FKED

Description
Thick Film Resistors - SMD 1/16watt 12ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 12ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 12ohms 1% - CRCW040212R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 12ohms 1%
CRCW040212R0FKED
Thick Film Resistors - SMD 1/16watt 12ohms 1% CRCW040212R0FKED
Thick Film Resistors - SMD 1/16watt 12ohms 1%

Thick Film Resistors - SMD 1/16watt 12ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-12.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0LCT-ND
Chip Resistor - Surface Mount 541-12.0LCT-ND
12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0LDKR-ND
Chip Resistor - Surface Mount 541-12.0LDKR-ND
12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0LTR-ND
Chip Resistor - Surface Mount 541-12.0LTR-ND
12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12R, 1%, 0.063W, 0402; Resistance Vishay - 89M6604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 1%, 0.063W, 0402; Resistance Vishay
89M6604
Res, Thick Film, 12R, 1%, 0.063W, 0402; Resistance Vishay 89M6604
RES, THICK FILM, 12R, 1%, 0.063W, 0402; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 12R, 1%, 0.063W, 0402; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1951 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1951
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1951
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3531
Res, Thick Film, 12R, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3531
RES, THICK FILM, 12R, 1%, 0.063W, 0402, REEL; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R, 1%, 0.063W, 0402, REEL; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040212R0FKED 541-12.0LCT-ND 89M6604 24W1951 43C3531
Product Name Thick Film Resistors - SMD 1/16watt 12ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 12R, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 12R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details