Vishay Precision Group Thick Film Resistors - SMD 1/16watt 12.7Kohms 1% CRCW040212K7FKED

Description
Thick Film Resistors - SMD 1/16watt 12.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 12.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 12.7Kohms 1% - CRCW040212K7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 12.7Kohms 1%
CRCW040212K7FKED
Thick Film Resistors - SMD 1/16watt 12.7Kohms 1% CRCW040212K7FKED
Thick Film Resistors - SMD 1/16watt 12.7Kohms 1%

Thick Film Resistors - SMD 1/16watt 12.7Kohms 1%

Supplier's Site
Automotive 50V Resistor - 52-CRCW040212K7FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V Resistor
52-CRCW040212K7FKED
Automotive 50V Resistor 52-CRCW040212K7FKED
12.7kR 1% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW040212K7FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040212K7FKED can be used for catalog matching and distributor lookup.

12.7kR 1% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW040212K7FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040212K7FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040212K7FKED
915775-CRCW040212K7FKED
Chip Resistor - Surface Mount - CRCW040212K7FKED 915775-CRCW040212K7FKED
Manufacturer: Vishay Win Source Part Number: 915775-CRCW040212K7F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 12.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-12.7KLDKR, 541-12.7KLTR, D10/CRCW0402 100 12K7 1% ET7 E3, 541-12.7KLCT

Manufacturer: Vishay
Win Source Part Number: 915775-CRCW040212K7FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 12.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-12.7KLDKR, 541-12.7KLTR, D10/CRCW0402 100 12K7 1% ET7 E3, 541-12.7KLCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KLDKR-ND
Chip Resistor - Surface Mount 541-12.7KLDKR-ND
12.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KLCT-ND
Chip Resistor - Surface Mount 541-12.7KLCT-ND
12.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KLTR-ND
Chip Resistor - Surface Mount 541-12.7KLTR-ND
12.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040212K7FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040212K7FKED
Chip Resistor - Surface Mount CRCW040212K7FKED
RES SMD 12.7K OHM 1% 1/16W 0402

RES SMD 12.7K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 12K7, 1%, 0.063W, 0402; Resistance Vishay - 52K6650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K7, 1%, 0.063W, 0402; Resistance Vishay
52K6650
Res, Thick Film, 12K7, 1%, 0.063W, 0402; Resistance Vishay 52K6650
RES, THICK FILM, 12K7, 1%, 0.063W, 0402; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K7, 1%, 0.063W, 0402; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6651 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6651
Res, Thick Film, 12K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6651
RES, THICK FILM, 12K7, 1%, 0.063W, 0402, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K7, 1%, 0.063W, 0402, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1950 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1950
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1950
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW040212K7FKED 52-CRCW040212K7FKED 915775-CRCW040212K7FKED 541-12.7KLDKR-ND CRCW040212K7FKED 52K6650 24W1950
Product Name Thick Film Resistors - SMD 1/16watt 12.7Kohms 1% Automotive 50V Resistor Chip Resistor - Surface Mount - CRCW040212K7FKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 12K7, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms 12700 ohms 12700 ohms 12700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details