Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040212K7FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8984 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8984
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8984
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W8984
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details