Vishay Precision Group Chip Resistor - Surface Mount CRCW040212K1FKTD

Description
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040212K1FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212K1FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040212K1FKTDDKR-ND
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040212K1FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212K1FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040212K1FKTDTR-ND
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040212K1FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212K1FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040212K1FKTDCT-ND
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040212K1FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040212K1FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040212K1FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 12K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7539
Res, Thick Film, 12K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7539
RES, THICK FILM, 12K1, 1%, 0.063W, 0402, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12K1, 1%, 0.063W, 0402, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040212K1FKTDDKR-ND CRCW040212K1FKTD 07J7539
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 12K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers