Vishay Precision Group RES 12.1K OHM 1/16W 1% 0402 SMD CRCW040212K1FKED

Description
RES 12.1Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 12.1Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/16W 1% 0402 SMD - CRCW040212K1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/16W 1% 0402 SMD
CRCW040212K1FKED
RES 12.1K OHM 1/16W 1% 0402 SMD CRCW040212K1FKED
RES 12.1Kohm 1/16W 1% 0402 SMD

RES 12.1Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 667702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667702
Surface Mount Resistors 667702
Vishay CRCW040212K1FKED Resistor

Vishay CRCW040212K1FKED Resistor

Supplier's Site
Chip Resistor - Surface Mount - 541-12.1KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KLDKR-ND
Chip Resistor - Surface Mount 541-12.1KLDKR-ND
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KLCT-ND
Chip Resistor - Surface Mount 541-12.1KLCT-ND
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KLTR-ND
Chip Resistor - Surface Mount 541-12.1KLTR-ND
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12K1, 1%, 0.063W, 0402; Resistance Vishay - 52K6647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K1, 1%, 0.063W, 0402; Resistance Vishay
52K6647
Res, Thick Film, 12K1, 1%, 0.063W, 0402; Resistance Vishay 52K6647
RES, THICK FILM, 12K1, 1%, 0.063W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K1, 1%, 0.063W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3399
Res, Thick Film, 12K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3399
RES, THICK FILM, 12K1, 1%, 0.063W, 0402, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K1, 1%, 0.063W, 0402, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3864 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3864
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3864
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.1 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.1 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040212K1FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040212K1FKED
Chip Resistor - Surface Mount CRCW040212K1FKED
RES SMD 12.1K OHM 1% 1/16W 0402

RES SMD 12.1K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW040212K1FKED 667702 541-12.1KLDKR-ND 52K6647 27W3864 CRCW040212K1FKED
Product Name RES 12.1K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 12K1, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms 12100 ohms 12100 ohms 12100 ohms
Tolerance 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0600 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details