Vishay Precision Group RES 12K OHM 1/16W 5% 0402 SMD CRCW040212K0JNED

Description
RES 12Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 12Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/16W 5% 0402 SMD - CRCW040212K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/16W 5% 0402 SMD
CRCW040212K0JNED
RES 12K OHM 1/16W 5% 0402 SMD CRCW040212K0JNED
RES 12Kohm 1/16W 5% 0402 SMD

RES 12Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-12KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KJCT-ND
Chip Resistor - Surface Mount 541-12KJCT-ND
12 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KJTR-ND
Chip Resistor - Surface Mount 541-12KJTR-ND
12 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KJDKR-ND
Chip Resistor - Surface Mount 541-12KJDKR-ND
12 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12K, 5%, 0.063W, 0402; Resistance Vishay - 89M6603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.063W, 0402; Resistance Vishay
89M6603
Res, Thick Film, 12K, 5%, 0.063W, 0402; Resistance Vishay 89M6603
RES, THICK FILM, 12K, 5%, 0.063W, 0402; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.063W, 0402; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040212K0JNED 541-12KJCT-ND 89M6603
Product Name RES 12K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 12K, 5%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details