Vishay Precision Group Chip Resistor - Surface Mount CRCW040212K0FKTD

Description
RES SMD 12K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 12K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040212K0FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212K0FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040212K0FKTDCT-ND
RES SMD 12K OHM 1% 1/16W 0402

RES SMD 12K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040212K0FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212K0FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040212K0FKTDTR-ND
12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040212K0FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212K0FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040212K0FKTDDKR-ND
RES SMD 12K OHM 1% 1/16W 0402

RES SMD 12K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 12Kohms 1% - CRCW040212K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 12Kohms 1%
CRCW040212K0FKTD
Thick Film Resistors - SMD 1/16watt 12Kohms 1% CRCW040212K0FKTD
Thick Film Resistors - SMD 1/16watt 12Kohms 1%

Thick Film Resistors - SMD 1/16watt 12Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040212K0FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040212K0FKTD
Resistors - Chip Resistor - Surface Mount CRCW040212K0FKTD
RES SMD 12K OHM 1% 1/16W 0402

RES SMD 12K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 12K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7536
Res, Thick Film, 12K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7536
RES, THICK FILM, 12K, 1%, 0.063W, 0402, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12K, 1%, 0.063W, 0402, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C8915 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C8915
Thick Film Chip Resistor; Resistance Vishay 36C8915
THICK FILM CHIP RESISTOR; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW040212K0FKTDCT-ND CRCW040212K0FKTD CRCW040212K0FKTD 07J7536
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 12Kohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 12K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details