Vishay Precision Group Chip Resistor - Surface Mount CRCW0402124RFKED

Description
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-124LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124LCT-ND
Chip Resistor - Surface Mount 541-124LCT-ND
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124LTR-ND
Chip Resistor - Surface Mount 541-124LTR-ND
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124LDKR-ND
Chip Resistor - Surface Mount 541-124LDKR-ND
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402124RFKED - CRCW0402124RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402124RFKED
CRCW0402124RFKED
CRCW0402124RFKED CRCW0402124RFKED
CRCW0402124RFKED

CRCW0402124RFKED

Supplier's Site
Res, Thick Film, 124R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6664
Res, Thick Film, 124R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6664
RES, THICK FILM, 124R, 1%, 0.063W, 0402, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 124R, 1%, 0.063W, 0402, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 124R, 1%, 0.063W, 0402; Resistance Vishay - 52K6663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.063W, 0402; Resistance Vishay
52K6663
Res, Thick Film, 124R, 1%, 0.063W, 0402; Resistance Vishay 52K6663
RES, THICK FILM, 124R, 1%, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 124R, 1%, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-124LCT-ND CRCW0402124RFKED 52K6664 52K6663
Product Name Chip Resistor - Surface Mount CRCW0402124RFKED Res, Thick Film, 124R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 124R, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details