VISHAY INTERTECHNOLOGY, INC.
CRCW0402123JRT1 -- RESISTOR, 12K OHM, 5%,
Vishay Intertechnology, Inc.
RESISTOR, 12K OHM, 5%,
CRCW0402123JRT1
Description
RESISTOR, 12Kohm, 5%,
Request a Quote
Email Supplier
Description
RESISTOR, 12Kohm, 5%,
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402123JRT1 |
|
Product Name
|
RESISTOR, 12K OHM, 5%, |
|
Resistance Range
|
12000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details