Vishay Precision Group Chip Resistor - Surface Mount CRCW0402121RFKEDC

Description
121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4698-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4698-2-ND
Chip Resistor - Surface Mount 541-4698-2-ND
121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4698-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4698-1-ND
Chip Resistor - Surface Mount 541-4698-1-ND
121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4698-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4698-6-ND
Chip Resistor - Surface Mount 541-4698-6-ND
121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402121RFKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402121RFKEDC
Chip Resistor - Surface Mount CRCW0402121RFKEDC
RES 121 OHM 1% 1/16W 0402

RES 121 OHM 1% 1/16W 0402

Supplier's Site Datasheet
D10/crcw0402-C 100 121R 1% Et7 E3 Rohs Compliant Vishay - 59AC0774 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 121R 1% Et7 E3 Rohs Compliant Vishay
59AC0774
D10/crcw0402-C 100 121R 1% Et7 E3 Rohs Compliant Vishay 59AC0774
D10/CRCW0402-C 100 121R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 121R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-4698-2-ND CRCW0402121RFKEDC 59AC0774
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D10/crcw0402-C 100 121R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details