Vishay Precision Group RES 120 OHM .125W 1% 0402 SMD CRCW0402120RFKEDHP

Description
RES 120ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 120ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM .125W 1% 0402 SMD - CRCW0402120RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM .125W 1% 0402 SMD
CRCW0402120RFKEDHP
RES 120 OHM .125W 1% 0402 SMD CRCW0402120RFKEDHP
RES 120ohm .125W 1% 0402 SMD

RES 120ohm .125W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 8121574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121574P
Surface Mount Resistors 8121574P
Vishay CRCW0402120RFKEDHP

Vishay CRCW0402120RFKEDHP

Supplier's Site
Surface Mount Resistors - 1819042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819042
Surface Mount Resistors 1819042
Vishay CRCW0402120RFKEDHP

Vishay CRCW0402120RFKEDHP

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402120RFKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402120RFKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0402120RFKEDHPCT-ND
120 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402120RFKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402120RFKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402120RFKEDHPDKR-ND
120 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402120RFKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402120RFKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0402120RFKEDHPTR-ND
120 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4514 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4514
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4514
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 120 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 120 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Crcw0402-Hp 100 120R 1% Et7 E3 Rohs Compliant Vishay - 24T6981 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402-Hp 100 120R 1% Et7 E3 Rohs Compliant Vishay
24T6981
Crcw0402-Hp 100 120R 1% Et7 E3 Rohs Compliant Vishay 24T6981
CRCW0402-HP 100 120R 1% ET7 E3 ROHS COMPLIANT: YES

CRCW0402-HP 100 120R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site
Res, 120R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0196
Res, 120R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0196
RES, 120R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 120R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402120RFKEDHP 8121574P 1819042 541-CRCW0402120RFKEDHPCT-ND 41R4514 24T6981 12AC0196
Product Name RES 120 OHM .125W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Crcw0402-Hp 100 120R 1% Et7 E3 Rohs Compliant Vishay Res, 120R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567779 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details