Vishay Precision Group CRCW040211R8FKED CRCW040211R8FKED

Description
CRCW040211R8FKED
Request a Quote Datasheet
Description
CRCW040211R8FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040211R8FKED - CRCW040211R8FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040211R8FKED
CRCW040211R8FKED
CRCW040211R8FKED CRCW040211R8FKED
CRCW040211R8FKED

CRCW040211R8FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-11.8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.8LCT-ND
Chip Resistor - Surface Mount 541-11.8LCT-ND
11.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.8LTR-ND
Chip Resistor - Surface Mount 541-11.8LTR-ND
11.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.8LDKR-ND
Chip Resistor - Surface Mount 541-11.8LDKR-ND
11.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 11R8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6632 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R8, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6632
Res, Thick Film, 11R8, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6632
RES, THICK FILM, 11R8, 1%, 0.063W, 0402, REEL; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11R8, 1%, 0.063W, 0402, REEL; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 11R8, 1%, 0.063W, 0402; Resistance Vishay - 52K6631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R8, 1%, 0.063W, 0402; Resistance Vishay
52K6631
Res, Thick Film, 11R8, 1%, 0.063W, 0402; Resistance Vishay 52K6631
RES, THICK FILM, 11R8, 1%, 0.063W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11R8, 1%, 0.063W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040211R8FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040211R8FKED
Resistors - Chip Resistor - Surface Mount CRCW040211R8FKED
RES SMD 11.8 OHM 1% 1/16W 0402

RES SMD 11.8 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040211R8FKED 541-11.8LCT-ND 52K6632 CRCW040211R8FKED
Product Name CRCW040211R8FKED Chip Resistor - Surface Mount Res, Thick Film, 11R8, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details